Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4870FSBSL

Description
487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4870FSBSL-ND
Through Hole Resistors RWR84S4870FSBSL-ND
487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 487 OHM 7W 1% WW AXIAL - RWR84S4870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 7W 1% WW AXIAL
RWR84S4870FSBSL
RES 487 OHM 7W 1% WW AXIAL RWR84S4870FSBSL
RES 487ohm 7W 1% WW AXIAL

RES 487ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4870FSBSL
Wirewound Resistors 3110-RWR84S4870FSBSL
EGS-10-80 487 1% RWR84S4870FS BSL

EGS-10-80 487 1% RWR84S4870FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4870FSBSL-ND RWR84S4870FSBSL 3110-RWR84S4870FSBSL
Product Name Through Hole Resistors RES 487 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details