Vishay Intertechnology, Inc. RES 3.24K OHM 7W 1% WW AXIAL RWR84S3241FRB12

Description
RES 3.24Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 7W 1% WW AXIAL - RWR84S3241FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 7W 1% WW AXIAL
RWR84S3241FRB12
RES 3.24K OHM 7W 1% WW AXIAL RWR84S3241FRB12
RES 3.24Kohm 7W 1% WW AXIAL

RES 3.24Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3241FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3241FRB12-ND
Through Hole Resistors RWR84S3241FRB12-ND
3.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3241FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3241FRB12
Wirewound Resistors 3110-RWR84S3241FRB12
EGS-10-80 3.24K 1% RWR84S3241FR B12

EGS-10-80 3.24K 1% RWR84S3241FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3241FRB12 RWR84S3241FRB12-ND 3110-RWR84S3241FRB12
Product Name RES 3.24K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 6-2176794-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details