Vishay Intertechnology, Inc. RES 4.02K OHM 7W 1% WW AXIAL RWR84S4021FSRSL

Description
RES 4.02Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 7W 1% WW AXIAL - RWR84S4021FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 7W 1% WW AXIAL
RWR84S4021FSRSL
RES 4.02K OHM 7W 1% WW AXIAL RWR84S4021FSRSL
RES 4.02Kohm 7W 1% WW AXIAL

RES 4.02Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4021FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4021FSRSL
Wirewound Resistors 3110-RWR84S4021FSRSL
EGS-10-80 4.02K 1% RWR84S4021FS RSL

EGS-10-80 4.02K 1% RWR84S4021FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4021FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4021FSRSL-ND
Through Hole Resistors RWR84S4021FSRSL-ND
4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4021FSRSL 3110-RWR84S4021FSRSL RWR84S4021FSRSL-ND
Product Name RES 4.02K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A390RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details