3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.92Kohm 7W 1% WW AXIAL
EGS-10-80 3.92K 1% RWR84S3921FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S3921FRRSL-ND | RWR84S3921FRRSL | 3110-RWR84S3921FRRSL |
| Product Name | Through Hole Resistors | RES 3.92K OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |