Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4120FSRSL

Description
EGS-10-80 412 1% RWR84S4120FS RSL
Request a Quote Datasheet
Description
EGS-10-80 412 1% RWR84S4120FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4120FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4120FSRSL
Wirewound Resistors 3110-RWR84S4120FSRSL
EGS-10-80 412 1% RWR84S4120FS RSL

EGS-10-80 412 1% RWR84S4120FS RSL

Supplier's Site Datasheet
RES 412 OHM 7W 1% WW AXIAL - RWR84S4120FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 7W 1% WW AXIAL
RWR84S4120FSRSL
RES 412 OHM 7W 1% WW AXIAL RWR84S4120FSRSL
RES 412ohm 7W 1% WW AXIAL

RES 412ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4120FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4120FSRSL-ND
Through Hole Resistors RWR84S4120FSRSL-ND
412 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4120FSRSL RWR84S4120FSRSL RWR84S4120FSRSL-ND
Product Name Wirewound Resistors RES 412 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details