Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4991FSB12

Description
EGS-10-80 4.99K 1% RWR84S4991FS B12
Request a Quote Datasheet
Description
EGS-10-80 4.99K 1% RWR84S4991FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4991FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4991FSB12
Wirewound Resistors 3110-RWR84S4991FSB12
EGS-10-80 4.99K 1% RWR84S4991FS B12

EGS-10-80 4.99K 1% RWR84S4991FS B12

Supplier's Site Datasheet
RES 4.99K OHM 7W 1% WW AXIAL - RWR84S4991FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 7W 1% WW AXIAL
RWR84S4991FSB12
RES 4.99K OHM 7W 1% WW AXIAL RWR84S4991FSB12
RES 4.99Kohm 7W 1% WW AXIAL

RES 4.99Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4991FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4991FSB12-ND
Through Hole Resistors RWR84S4991FSB12-ND
4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4991FSB12 RWR84S4991FSB12 RWR84S4991FSB12-ND
Product Name Wirewound Resistors RES 4.99K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details