Vishay Intertechnology, Inc. RES 44.2 OHM 7W 1% WW AXIAL RWR84S44R2FSRSL

Description
RES 44.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 7W 1% WW AXIAL - RWR84S44R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 7W 1% WW AXIAL
RWR84S44R2FSRSL
RES 44.2 OHM 7W 1% WW AXIAL RWR84S44R2FSRSL
RES 44.2ohm 7W 1% WW AXIAL

RES 44.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S44R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S44R2FSRSL
Wirewound Resistors 3110-RWR84S44R2FSRSL
EGS-10-80 44.2 1% RWR84S44R2FS RSL

EGS-10-80 44.2 1% RWR84S44R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S44R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S44R2FSRSL-ND
Through Hole Resistors RWR84S44R2FSRSL-ND
44.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S44R2FSRSL 3110-RWR84S44R2FSRSL RWR84S44R2FSRSL-ND
Product Name RES 44.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details