Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3160FRB12

Description
316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3160FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3160FRB12-ND
Through Hole Resistors RWR84S3160FRB12-ND
316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 7W 1% WW AXIAL - RWR84S3160FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 7W 1% WW AXIAL
RWR84S3160FRB12
RES 316 OHM 7W 1% WW AXIAL RWR84S3160FRB12
RES 316ohm 7W 1% WW AXIAL

RES 316ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3160FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3160FRB12
Wirewound Resistors 3110-RWR84S3160FRB12
EGS-10-80 316 1% RWR84S3160FR B12

EGS-10-80 316 1% RWR84S3160FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3160FRB12-ND RWR84S3160FRB12 3110-RWR84S3160FRB12
Product Name Through Hole Resistors RES 316 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details