Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R65FPRSL

Description
EGS-10-80 3.65 1% RWR84S3R65FP RSL
Request a Quote Datasheet
Description
EGS-10-80 3.65 1% RWR84S3R65FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R65FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R65FPRSL
Wirewound Resistors 3110-RWR84S3R65FPRSL
EGS-10-80 3.65 1% RWR84S3R65FP RSL

EGS-10-80 3.65 1% RWR84S3R65FP RSL

Supplier's Site Datasheet
RES 3.65 OHM 7W 1% WW AXIAL - RWR84S3R65FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 7W 1% WW AXIAL
RWR84S3R65FPRSL
RES 3.65 OHM 7W 1% WW AXIAL RWR84S3R65FPRSL
RES 3.65ohm 7W 1% WW AXIAL

RES 3.65ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R65FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R65FPRSL-ND
Through Hole Resistors RWR84S3R65FPRSL-ND
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3R65FPRSL RWR84S3R65FPRSL RWR84S3R65FPRSL-ND
Product Name Wirewound Resistors RES 3.65 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details