Vishay Intertechnology, Inc. RES 432 OHM 7W 1% WW AXIAL RWR84S4320FSB12

Description
RES 432ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 432ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 7W 1% WW AXIAL - RWR84S4320FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 7W 1% WW AXIAL
RWR84S4320FSB12
RES 432 OHM 7W 1% WW AXIAL RWR84S4320FSB12
RES 432ohm 7W 1% WW AXIAL

RES 432ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4320FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4320FSB12
Wirewound Resistors 3110-RWR84S4320FSB12
EGS-10-80 432 1% RWR84S4320FS B12

EGS-10-80 432 1% RWR84S4320FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4320FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4320FSB12-ND
Through Hole Resistors RWR84S4320FSB12-ND
432 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4320FSB12 3110-RWR84S4320FSB12 RWR84S4320FSB12-ND
Product Name RES 432 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers