Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R74FSBSL

Description
EGS-10-80 2.74 1% RWR84S2R74FS BSL
Request a Quote Datasheet
Description
EGS-10-80 2.74 1% RWR84S2R74FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R74FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R74FSBSL
Wirewound Resistors 3110-RWR84S2R74FSBSL
EGS-10-80 2.74 1% RWR84S2R74FS BSL

EGS-10-80 2.74 1% RWR84S2R74FS BSL

Supplier's Site Datasheet
RES 2.74 OHM 7W 1% WW AXIAL - RWR84S2R74FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 7W 1% WW AXIAL
RWR84S2R74FSBSL
RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FSBSL
RES 2.74ohm 7W 1% WW AXIAL

RES 2.74ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R74FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R74FSBSL-ND
Through Hole Resistors RWR84S2R74FSBSL-ND
2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R74FSBSL RWR84S2R74FSBSL RWR84S2R74FSBSL-ND
Product Name Wirewound Resistors RES 2.74 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details