Vishay Intertechnology, Inc. RES 365 OHM 7W 1% WW AXIAL RWR84S3650FPS73

Description
RES 365ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 7W 1% WW AXIAL - RWR84S3650FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 7W 1% WW AXIAL
RWR84S3650FPS73
RES 365 OHM 7W 1% WW AXIAL RWR84S3650FPS73
RES 365ohm 7W 1% WW AXIAL

RES 365ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3650FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3650FPS73-ND
Through Hole Resistors RWR84S3650FPS73-ND
365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3650FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3650FPS73
Wirewound Resistors 3110-RWR84S3650FPS73
EGS-10-80 365 1% RWR84S3650FP S73

EGS-10-80 365 1% RWR84S3650FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3650FPS73 RWR84S3650FPS73-ND 3110-RWR84S3650FPS73
Product Name RES 365 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details