Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R09FRS73

Description
EGS-10-80 3.09 1% RWR84S3R09FR S73
Request a Quote Datasheet
Description
EGS-10-80 3.09 1% RWR84S3R09FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R09FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R09FRS73
Wirewound Resistors 3110-RWR84S3R09FRS73
EGS-10-80 3.09 1% RWR84S3R09FR S73

EGS-10-80 3.09 1% RWR84S3R09FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3R09FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R09FRS73-ND
Through Hole Resistors RWR84S3R09FRS73-ND
3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.09 OHM 7W 1% WW AXIAL - RWR84S3R09FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 7W 1% WW AXIAL
RWR84S3R09FRS73
RES 3.09 OHM 7W 1% WW AXIAL RWR84S3R09FRS73
RES 3.09ohm 7W 1% WW AXIAL

RES 3.09ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3R09FRS73 RWR84S3R09FRS73-ND RWR84S3R09FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.09 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details