Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R65FRRSL

Description
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R65FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R65FRRSL-ND
Through Hole Resistors RWR84S3R65FRRSL-ND
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.65 OHM 7W 1% WW AXIAL - RWR84S3R65FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 7W 1% WW AXIAL
RWR84S3R65FRRSL
RES 3.65 OHM 7W 1% WW AXIAL RWR84S3R65FRRSL
RES 3.65ohm 7W 1% WW AXIAL

RES 3.65ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R65FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R65FRRSL
Wirewound Resistors 3110-RWR84S3R65FRRSL
EGS-10-80 3.65 1% RWR84S3R65FR RSL

EGS-10-80 3.65 1% RWR84S3R65FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R65FRRSL-ND RWR84S3R65FRRSL 3110-RWR84S3R65FRRSL
Product Name Through Hole Resistors RES 3.65 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details