Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3450FSS73

Description
345 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
345 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3450FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3450FSS73-ND
Through Hole Resistors RWR84S3450FSS73-ND
345 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

345 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3450FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3450FSS73
Wirewound Resistors 3110-RWR84S3450FSS73
EGS-10-80 345 1% RWR84S3450FS S73

EGS-10-80 345 1% RWR84S3450FS S73

Supplier's Site Datasheet
RES 345 OHM 7W 1% WW AXIAL - RWR84S3450FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 345 OHM 7W 1% WW AXIAL
RWR84S3450FSS73
RES 345 OHM 7W 1% WW AXIAL RWR84S3450FSS73
RES 345ohm 7W 1% WW AXIAL

RES 345ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3450FSS73-ND 3110-RWR84S3450FSS73 RWR84S3450FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 345 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 345 ohms 345 ohms 345 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers