Vishay Intertechnology, Inc. Wirewound Resistors RWR84S34R8FSRSL

Description
EGS-10-80 34.8 1% RWR84S34R8FS RSL
Request a Quote Datasheet
Description
EGS-10-80 34.8 1% RWR84S34R8FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S34R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S34R8FSRSL
Wirewound Resistors 3110-RWR84S34R8FSRSL
EGS-10-80 34.8 1% RWR84S34R8FS RSL

EGS-10-80 34.8 1% RWR84S34R8FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S34R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S34R8FSRSL-ND
Through Hole Resistors RWR84S34R8FSRSL-ND
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34.8 OHM 7W 1% WW AXIAL - RWR84S34R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 7W 1% WW AXIAL
RWR84S34R8FSRSL
RES 34.8 OHM 7W 1% WW AXIAL RWR84S34R8FSRSL
RES 34.8ohm 7W 1% WW AXIAL

RES 34.8ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S34R8FSRSL RWR84S34R8FSRSL-ND RWR84S34R8FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details