Vishay Intertechnology, Inc. RES 34 OHM 7W 1% WW AXIAL RWR84S34R0FRBSL

Description
RES 34ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 7W 1% WW AXIAL - RWR84S34R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 7W 1% WW AXIAL
RWR84S34R0FRBSL
RES 34 OHM 7W 1% WW AXIAL RWR84S34R0FRBSL
RES 34ohm 7W 1% WW AXIAL

RES 34ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S34R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S34R0FRBSL
Wirewound Resistors 3110-RWR84S34R0FRBSL
EGS-10-80 34 1% RWR84S34R0FR BSL

EGS-10-80 34 1% RWR84S34R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S34R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S34R0FRBSL-ND
Through Hole Resistors RWR84S34R0FRBSL-ND
34 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S34R0FRBSL 3110-RWR84S34R0FRBSL RWR84S34R0FRBSL-ND
Product Name RES 34 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details