Vishay Intertechnology, Inc. Through Hole Resistors RWR84S30R1FSB12

Description
30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S30R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S30R1FSB12-ND
Through Hole Resistors RWR84S30R1FSB12-ND
30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.1 OHM 7W 1% WW AXIAL - RWR84S30R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 7W 1% WW AXIAL
RWR84S30R1FSB12
RES 30.1 OHM 7W 1% WW AXIAL RWR84S30R1FSB12
RES 30.1ohm 7W 1% WW AXIAL

RES 30.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S30R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S30R1FSB12
Wirewound Resistors 3110-RWR84S30R1FSB12
EGS-10-80 30.1 1% RWR84S30R1FS B12

EGS-10-80 30.1 1% RWR84S30R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S30R1FSB12-ND RWR84S30R1FSB12 3110-RWR84S30R1FSB12
Product Name Through Hole Resistors RES 30.1 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details