Vishay Intertechnology, Inc. Through Hole Resistors RWR84S32R4FSBSL

Description
32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S32R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S32R4FSBSL-ND
Through Hole Resistors RWR84S32R4FSBSL-ND
32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 32.4 OHM 7W 1% WW AXIAL - RWR84S32R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 7W 1% WW AXIAL
RWR84S32R4FSBSL
RES 32.4 OHM 7W 1% WW AXIAL RWR84S32R4FSBSL
RES 32.4ohm 7W 1% WW AXIAL

RES 32.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S32R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S32R4FSBSL
Wirewound Resistors 3110-RWR84S32R4FSBSL
EGS-10-80 32.4 1% RWR84S32R4FS BSL

EGS-10-80 32.4 1% RWR84S32R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S32R4FSBSL-ND RWR84S32R4FSBSL 3110-RWR84S32R4FSBSL
Product Name Through Hole Resistors RES 32.4 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers