Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3400FRBSL

Description
EGS-10-80 340 1% RWR84S3400FR BSL
Request a Quote Datasheet
Description
EGS-10-80 340 1% RWR84S3400FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3400FRBSL
Wirewound Resistors 3110-RWR84S3400FRBSL
EGS-10-80 340 1% RWR84S3400FR BSL

EGS-10-80 340 1% RWR84S3400FR BSL

Supplier's Site Datasheet
RES 340 OHM 7W 1% WW AXIAL - RWR84S3400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 7W 1% WW AXIAL
RWR84S3400FRBSL
RES 340 OHM 7W 1% WW AXIAL RWR84S3400FRBSL
RES 340ohm 7W 1% WW AXIAL

RES 340ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3400FRBSL-ND
Through Hole Resistors RWR84S3400FRBSL-ND
340 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3400FRBSL RWR84S3400FRBSL RWR84S3400FRBSL-ND
Product Name Wirewound Resistors RES 340 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers