Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3741FMB12

Description
EGS-10-80 3.74K 1% RWR84S3741FM B12
Request a Quote Datasheet
Description
EGS-10-80 3.74K 1% RWR84S3741FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3741FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3741FMB12
Wirewound Resistors 3110-RWR84S3741FMB12
EGS-10-80 3.74K 1% RWR84S3741FM B12

EGS-10-80 3.74K 1% RWR84S3741FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3741FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3741FMB12-ND
Through Hole Resistors RWR84S3741FMB12-ND
3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.74K OHM 7W 1% WW AXIAL - RWR84S3741FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 7W 1% WW AXIAL
RWR84S3741FMB12
RES 3.74K OHM 7W 1% WW AXIAL RWR84S3741FMB12
RES 3.74Kohm 7W 1% WW AXIAL

RES 3.74Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3741FMB12 RWR84S3741FMB12-ND RWR84S3741FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.74K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers