Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3480FSBSL

Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3480FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3480FSBSL-ND
Through Hole Resistors RWR84S3480FSBSL-ND
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 348 OHM 7W 1% WW AXIAL - RWR84S3480FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 7W 1% WW AXIAL
RWR84S3480FSBSL
RES 348 OHM 7W 1% WW AXIAL RWR84S3480FSBSL
RES 348ohm 7W 1% WW AXIAL

RES 348ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3480FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3480FSBSL
Wirewound Resistors 3110-RWR84S3480FSBSL
EGS-10-80 348 1% RWR84S3480FS BSL

EGS-10-80 348 1% RWR84S3480FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3480FSBSL-ND RWR84S3480FSBSL 3110-RWR84S3480FSBSL
Product Name Through Hole Resistors RES 348 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details