Vishay Intertechnology, Inc. RES 33.2 OHM 7W 1% WW AXIAL RWR84S33R2FRBSL

Description
RES 33.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 7W 1% WW AXIAL - RWR84S33R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 7W 1% WW AXIAL
RWR84S33R2FRBSL
RES 33.2 OHM 7W 1% WW AXIAL RWR84S33R2FRBSL
RES 33.2ohm 7W 1% WW AXIAL

RES 33.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S33R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S33R2FRBSL-ND
Through Hole Resistors RWR84S33R2FRBSL-ND
33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S33R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S33R2FRBSL
Wirewound Resistors 3110-RWR84S33R2FRBSL
EGS-10-80 33.2 1% RWR84S33R2FR BSL

EGS-10-80 33.2 1% RWR84S33R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S33R2FRBSL RWR84S33R2FRBSL-ND 3110-RWR84S33R2FRBSL
Product Name RES 33.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details