Vishay Intertechnology, Inc. RES 48.7 OHM 7W 1% WW AXIAL RWR84S48R7FSRSL

Description
RES 48.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 7W 1% WW AXIAL - RWR84S48R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 7W 1% WW AXIAL
RWR84S48R7FSRSL
RES 48.7 OHM 7W 1% WW AXIAL RWR84S48R7FSRSL
RES 48.7ohm 7W 1% WW AXIAL

RES 48.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S48R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S48R7FSRSL
Wirewound Resistors 3110-RWR84S48R7FSRSL
EGS-10-80 48.7 1% RWR84S48R7FS RSL

EGS-10-80 48.7 1% RWR84S48R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S48R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S48R7FSRSL-ND
Through Hole Resistors RWR84S48R7FSRSL-ND
48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S48R7FSRSL 3110-RWR84S48R7FSRSL RWR84S48R7FSRSL-ND
Product Name RES 48.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details