Vishay Intertechnology, Inc. RES 348 OHM 7W 1% WW AXIAL RWR84S3480FRS73

Description
RES 348ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 7W 1% WW AXIAL - RWR84S3480FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 7W 1% WW AXIAL
RWR84S3480FRS73
RES 348 OHM 7W 1% WW AXIAL RWR84S3480FRS73
RES 348ohm 7W 1% WW AXIAL

RES 348ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3480FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3480FRS73
Wirewound Resistors 3110-RWR84S3480FRS73
EGS-10-80 348 1% RWR84S3480FR S73

EGS-10-80 348 1% RWR84S3480FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3480FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3480FRS73-ND
Through Hole Resistors RWR84S3480FRS73-ND
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3480FRS73 3110-RWR84S3480FRS73 RWR84S3480FRS73-ND
Product Name RES 348 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details