Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R48FSB12

Description
3.48 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R48FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R48FSB12-ND
Through Hole Resistors RWR84S3R48FSB12-ND
3.48 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48 OHM 7W 1% WW AXIAL - RWR84S3R48FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 7W 1% WW AXIAL
RWR84S3R48FSB12
RES 3.48 OHM 7W 1% WW AXIAL RWR84S3R48FSB12
RES 3.48ohm 7W 1% WW AXIAL

RES 3.48ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R48FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R48FSB12
Wirewound Resistors 3110-RWR84S3R48FSB12
EGS-10-80 3.48 1% RWR84S3R48FS B12

EGS-10-80 3.48 1% RWR84S3R48FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R48FSB12-ND RWR84S3R48FSB12 3110-RWR84S3R48FSB12
Product Name Through Hole Resistors RES 3.48 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details