Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R65FSB12

Description
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R65FSB12-ND
Through Hole Resistors RWR84S3R65FSB12-ND
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R65FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R65FSB12
Wirewound Resistors 3110-RWR84S3R65FSB12
EGS-10-80 3.65 1% RWR84S3R65FS B12

EGS-10-80 3.65 1% RWR84S3R65FS B12

Supplier's Site Datasheet
RES 3.65 OHM 7W 1% WW AXIAL - RWR84S3R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 7W 1% WW AXIAL
RWR84S3R65FSB12
RES 3.65 OHM 7W 1% WW AXIAL RWR84S3R65FSB12
RES 3.65ohm 7W 1% WW AXIAL

RES 3.65ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3R65FSB12-ND 3110-RWR84S3R65FSB12 RWR84S3R65FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.65 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details