Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3920FRS73

Description
EGS-10-80 392 1% RWR84S3920FR S73
Request a Quote Datasheet
Description
EGS-10-80 392 1% RWR84S3920FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3920FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3920FRS73
Wirewound Resistors 3110-RWR84S3920FRS73
EGS-10-80 392 1% RWR84S3920FR S73

EGS-10-80 392 1% RWR84S3920FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3920FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3920FRS73-ND
Through Hole Resistors RWR84S3920FRS73-ND
392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 392 OHM 7W 1% WW AXIAL - RWR84S3920FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 7W 1% WW AXIAL
RWR84S3920FRS73
RES 392 OHM 7W 1% WW AXIAL RWR84S3920FRS73
RES 392ohm 7W 1% WW AXIAL

RES 392ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3786
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3786
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S3920FRS73 RWR84S3920FRS73-ND RWR84S3920FRS73 64C3786
Product Name Wirewound Resistors Through Hole Resistors RES 392 OHM 7W 1% WW AXIAL Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details