ROHM Semiconductor USA, LLC Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RBR3L40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBS1MM40A is Super low VF Schottkey Barrier Diode for General rectification. | |
| RF01VM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF05VAM2S is small mold type fast recovery diode for high frequency rectification. | |
| RFN10BM3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN30TS6S is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| RFNL10TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL15TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFUH30TS6D is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. | |
| ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. | |
| ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotives. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. | |
| RR1VWM4STF is the high reliability automotive rectifier diode, suitable for General rectification. | |
| RR1VWM6STF is the high reliability automotive rectifier diode, suitable for General rectification. | |
| RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. | |
| RR2L4S is Silicon diffused junction type Rectofoer Diode. | |
| RR2L4SDDis the high reliability automotive rectifying diode. This diode is AEC-Q101 Qualified. | |
| RR2L6S is Silicon diffused junction type Rectofoer Diode. | |
| RR2L6SDDis the high reliability automotive rectifying diode. This diode is AEC-Q101 Qualified. | |
| RR601BM4S is low VF high reliability Rectifier Diode, suitable for general rectification. | |
| RR601BM4SFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RRE02VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE04EA6D is high reliability Rectifier Diode, suitable for general rectification. | |
| RRE04EA6DFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RSX051VAM30 is Schottky Barrier Diode for general rectification. |
| << Prev | Next >> |