ROHM Semiconductor USA, LLC Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| RB160MM-60 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RB160VAM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB160VAM-60 is standard Schottky Barrier Diode for general rectification. | |
| RB161VAM-20 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB168L-60 is Standard Schottky Barrier Diode for general rectification. | |
| RB168L150 is Standard Schottky Barrier Diode for general rectification. | |
| RB400VAM-50 is standard Schottky Barrier Diode for general rectification. | |
| RB520CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-60 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB531SM-30 is Suprt low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB550VAM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB751CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBE2VAM20A is Schottky Barrier Diode for general rectification. | |
| ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. | |
| The RBE series of compact Schottky barrier diodes featuring the lowest VF in the industry. Available in a range of packages, including the new ultra-compact VML2 measuring just 1.0 x... |
| << Prev | Next >> |