ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3L40BTE25

Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BTE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3L40BTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3L40BTE25
Schottky 40V 3A Diode and Rectifier 280-RBR3L40BTE25
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40BTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40BTE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - RBR3L40BTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3L40BTE25TR-ND
Single Diodes RBR3L40BTE25TR-ND
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RBR3L40BTE25 - 803682-RBR3L40BTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3L40BTE25
803682-RBR3L40BTE25
Diodes, Rectifiers - Single - RBR3L40BTE25 803682-RBR3L40BTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 803682-RBR3L40BTE25 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PMDS Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 3A Current - Reverse Leakage at Vr: 80μA at 40V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803682-RBR3L40BTE25
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDS
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 3A
Current - Reverse Leakage at Vr: 80μA at 40V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3L40BTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3L40BTE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR3L40BTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3L40BTE25
Schottky Diodes & Rectifiers RBR3L40BTE25
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RBR3L40BTE25 RBR3L40BTE25TR-ND 803682-RBR3L40BTE25 RBR3L40BTE25 RBR3L40BTE25
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RBR3L40BTE25 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data