ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RF101L2STE25 RF101L2STE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027383-RF101L2STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027383-RF101L2STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RF101L2STE25 - 027383-RF101L2STE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF101L2STE25
027383-RF101L2STE25
Diodes, Rectifiers - Single - RF101L2STE25 027383-RF101L2STE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027383-RF101L2STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027383-RF101L2STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RF101L2STE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101L2STE25TR-ND
Single Diodes RF101L2STE25TR-ND
Diode Standard 200V 1A Surface Mount PMDS

Diode Standard 200V 1A Surface Mount PMDS

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RF101L2STE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RF101L2STE25
200V 1A Diode and Rectifier 280-RF101L2STE25
DIODE GEN PURP 200V 1A PMDS Product overview: RF101L2STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101L2STE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A PMDS Product overview: RF101L2STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101L2STE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF101L2STE25
Rectifiers RF101L2STE25
Rectifiers FAST REC 200V 1A

Rectifiers FAST REC 200V 1A

Buy Now Datasheet
Diode, Fast Recovery 200V 1A; Repetitive Peak Reverse Voltage Rohm - 40P3167 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery 200V 1A; Repetitive Peak Reverse Voltage Rohm
40P3167
Diode, Fast Recovery 200V 1A; Repetitive Peak Reverse Voltage Rohm 40P3167
DIODE, FAST RECOVERY 200V 1A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:870mV; Reverse Recovery Time:25ns; Forward Surge Current:20A; Diode Case Style:SOD-106 RoHS Compliant: Yes

DIODE, FAST RECOVERY 200V 1A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:870mV; Reverse Recovery Time:25ns; Forward Surge Current:20A; Diode Case Style:SOD-106 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RF101L2STE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF101L2STE25
Discrete Semiconductor Products - Diodes - Rectifiers RF101L2STE25
DIODE GEN PURP 200V 1A PMDS

DIODE GEN PURP 200V 1A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 027383-RF101L2STE25 RF101L2STE25TR-ND 280-RF101L2STE25 RF101L2STE25 40P3167 RF101L2STE25
Product Name Diodes, Rectifiers - Single - RF101L2STE25 Single Diodes 200V 1A Diode and Rectifier Rectifiers Diode, Fast Recovery 200V 1A; Repetitive Peak Reverse Voltage Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.8700 volts 0.8700 volts 0.8700 volts
VR 200 volts
IR 0.0100 mA
trr 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High Current Power Rectifiers - HRISOPAC0604 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
50V 250MW Diode and Rectifier - 284-BAR5002VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
3 suppliers