Diode Standard 600V 2A Surface Mount PMDTM
Diode Standard 600V 2A Surface Mount PMDTM
Diode Standard 600V 2A Surface Mount PMDTM
DIODE GEN PURP 600V 2A PMDTM Product overview: RR2LAM6STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR2LAM6STFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324033-RR2LAM6STFTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RR2LAM6STFDKR,RR2LAM
Base Product Number: RR2LAM6
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 600V 2A PMDTM
RECTIFIER, AEC-Q101, 2A, 600V, SOD-128; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single
Rectifiers 400V Vrm 2A Io AEC-Q101 Qualified
DIODE GEN PURP 600V 2A PMDTM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RR2LAM6STFTR-ND | 280-RR2LAM6STFTR | 1324033-RR2LAM6STFTR | RR2LAM6STFTR | 58AC3749 | RR2LAM6STFTR | RR2LAM6STFTR |
| Product Name | Single Diodes | 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 2A, 600V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package | Tape & Reel (TR) | SOD-128-2 | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |