ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
DIODE PIN HF SW 50V 100MA VMD2 Product overview: RN141G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN141G can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046353-RN141G
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 2 Ohm @ 3mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMD2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes |
| Product Number | RN141G | 284-RN141G | 046353-RN141G |
| Product Name | PIN Diode | 50V 100MA Diode and Rectifier | RF Diodes - RN141G |
| Package | SOD-723 | Reel - TR | VMD2 |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |