DIODE GEN PURP 75V 150MA LLDS Product overview: RLS4448TE-11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS4448TE-11 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115178-RLS4448TE-11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Standard 75V 150mA Surface Mount LLDS
DIODE GEN PURP 75V 150MA LLDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-RLS4448TE-11 | 115178-RLS4448TE-11 | RLS4448TE-11TR-ND | RLS4448TE-11 |
| Product Name | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Single - RLS4448TE-11 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts |