Diode Standard 600V 2A Surface Mount PMDS
DIODE GEN PURP 600V 2A PMDS Product overview: RR2L6STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR2L6STE25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1088937-RR2L6STE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Alternative Parts (Cross-Reference): VS-10MQ040NTRPBF; VS-10MQ060NTRPBF; VS-10MQ100NTRPBF; ZLLS2000TA; UPR5E3/TR7; UPR10E3/TR7;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RR2L6STE25TR,RR2L6ST
Base Product Number: RR2L6
DIODE GEN PURP 600V 2A PMDS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RR2L6STE25TR-ND | 280-RR2L6STE25 | 1088937-RR2L6STE25 | RR2L6STE25 | RR2L6STE25 |
| Product Name | Single Diodes | 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | SOD-106; SOD-106-2 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |