ROHM Semiconductor USA, LLC Single Diodes RF101L2SDDTE25

Description
Diode Standard 200V 1A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RF101L2SDDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101L2SDDTE25TR-ND
Single Diodes RF101L2SDDTE25TR-ND
Diode Standard 200V 1A Surface Mount PMDS

Diode Standard 200V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RF101L2SDDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF101L2SDDTE25CT-ND
Single Diodes RF101L2SDDTE25CT-ND
Diode Standard 200V 1A Surface Mount PMDS

Diode Standard 200V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RF101L2SDDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount PMDS

Diode Standard 200V 1A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RF101L2SDDTE25 - 1092010-RF101L2SDDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF101L2SDDTE25
1092010-RF101L2SDDTE25
Diodes, Rectifiers - Single - RF101L2SDDTE25 1092010-RF101L2SDDTE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092010-RF101L2SDDTE 25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092010-RF101L2SDDTE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RF101L2SDDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RF101L2SDDTE25
200V 1A Diode and Rectifier 280-RF101L2SDDTE25
DIODE GEN PURP 200V 1A PMDS Product overview: RF101L2SDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101L2SDDTE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A PMDS Product overview: RF101L2SDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101L2SDDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF101L2SDDTE25
Rectifiers RF101L2SDDTE25
Rectifiers 0.5A 5V Nch FET Ultra LDO

Rectifiers 0.5A 5V Nch FET Ultra LDO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF101L2SDDTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF101L2SDDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RF101L2SDDTE25
DIODE GEN PURP 200V 1A PMDS

DIODE GEN PURP 200V 1A PMDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number RF101L2SDDTE25TR-ND 1092010-RF101L2SDDTE25 280-RF101L2SDDTE25 RF101L2SDDTE25 RF101L2SDDTE25
Product Name Single Diodes Diodes, Rectifiers - Single - RF101L2SDDTE25 200V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 0.8700 volts 0.8700 volts
VR 200 volts
Unlock Full Specs
to access all available technical data