The ROHM rectifier, part number 94AC7846, is a single diode designed for general rectification applications. It has a maximum forward current rating of 25A and a forward voltage drop of 0.98V at typical operating conditions. The device features a repetitive reverse voltage rating of 200V and a reverse recovery time of 25ns, making it suitable for high-speed applications. The rectifier is constructed using silicon epitaxial planar technology and is AEC-Q101 qualified, indicating its reliability for automotive applications. The SOD-128 package dimensions facilitate easy integration into various circuit designs. This component is RoHS compliant, ensuring it meets environmental standards.
Diode Standard 200V 1.1A Surface Mount PMDTM
Diode Standard 200V 1.1A Surface Mount PMDTM
Diode Standard 200V 1.1A Surface Mount PMDTM
DIODE GEN PURP 200V 1.1A PMDTM
RECTIFIER, SINGLE, 25A, 0.98V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, SINGLE, 25A, 0.98V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 200V VR 1.1A IO SOD-128; PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF081LAM2STFCT-ND | RF081LAM2STFTR | 94AC7846 | RF081LAM2STFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 25A, 0.98V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 0.9800 volts | 0.9800 volts | ||
| RoHS Compliant | RoHS |