ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RF501PS2STB RF501PS2STB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891641-RF501PS2STB Features: Diode Standard 200 V 5A Surface Mount 8-TSOP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891641-RF501PS2STB Features: Diode Standard 200 V 5A Surface Mount 8-TSOP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RF501PS2STB - 891641-RF501PS2STB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF501PS2STB
891641-RF501PS2STB
Diodes, Rectifiers - Single - RF501PS2STB 891641-RF501PS2STB
Manufacturer: Rohm Semiconductor Win Source Part Number: 891641-RF501PS2STB Features: Diode Standard 200 V 5A Surface Mount 8-TSOP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891641-RF501PS2STB
Features: Diode Standard 200 V 5A Surface Mount 8-TSOP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 5A Diode and Rectifier - 280-RF501PS2STB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-RF501PS2STB
200V 5A Diode and Rectifier 280-RF501PS2STB
DIODE GEN PURP 200V 5A 8TSOP Product overview: RF501PS2STB from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501PS2STB can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A 8TSOP Product overview: RF501PS2STB from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501PS2STB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF501PS2STB
Discrete Semiconductor Products - Diodes - Rectifiers RF501PS2STB
DIODE GEN PURP 200V 5A 8TSOP

DIODE GEN PURP 200V 5A 8TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 891641-RF501PS2STB 280-RF501PS2STB RF501PS2STB
Product Name Diodes, Rectifiers - Single - RF501PS2STB 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 5A Surface Mount 8-TSOP
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data