ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RBR5L40ATE25 RBR5L40ATE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891298-RBR5L40ATE25 Features: Diode Schottky 40 V 5A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR5L40 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR5L40ATE25TR, RBR5L40ATE25DKR, RBR5L40ATE25CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891298-RBR5L40ATE25 Features: Diode Schottky 40 V 5A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR5L40 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR5L40ATE25TR, RBR5L40ATE25DKR, RBR5L40ATE25CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RBR5L40ATE25 - 891298-RBR5L40ATE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR5L40ATE25
891298-RBR5L40ATE25
Diodes, Rectifiers - Single - RBR5L40ATE25 891298-RBR5L40ATE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 891298-RBR5L40ATE25 Features: Diode Schottky 40 V 5A Surface Mount PMDS Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR5L40 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR5L40ATE25TR, RBR5L40ATE25DKR, RBR5L40ATE25CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891298-RBR5L40ATE25
Features: Diode Schottky 40 V 5A Surface Mount PMDS
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR5L40
Categories: Discrete Semiconductor Products
Case / Package: PMDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR5L40ATE25TR, RBR5L40ATE25DKR, RBR5L40ATE25CT

Buy Now Datasheet
Schottky 40V 5A Diode and Rectifier - 280-RBR5L40ATE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-RBR5L40ATE25
Schottky 40V 5A Diode and Rectifier 280-RBR5L40ATE25
DIODE SCHOTTKY 40V 5A PMDS Product overview: RBR5L40ATE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5L40ATE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A PMDS Product overview: RBR5L40ATE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5L40ATE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - RBR5L40ATE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR5L40ATE25TR-ND
Single Diodes RBR5L40ATE25TR-ND
Diode Schottky 40V 5A Surface Mount PMDS

Diode Schottky 40V 5A Surface Mount PMDS

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR5L40ATE25
Schottky Diodes & Rectifiers RBR5L40ATE25
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 5A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 5A-IO Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR5L40ATE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR5L40ATE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR5L40ATE25
DIODE SCHOTTKY 40V 5A PMDS

DIODE SCHOTTKY 40V 5A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 891298-RBR5L40ATE25 280-RBR5L40ATE25 RBR5L40ATE25TR-ND RBR5L40ATE25 RBR5L40ATE25
Product Name Diodes, Rectifiers - Single - RBR5L40ATE25 Schottky 40V 5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PMDS Tape & Reel (TR) SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data