ROHM Semiconductor USA, LLC RF Diodes RN142ZS8ATE61

Description
RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8)
Request a Quote Datasheet
Description
RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - RN142ZS8ATE61-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8)

RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8)

Buy Now Datasheet
RF Diodes - RN142ZS8ATE61 - 1092472-RN142ZS8ATE61 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN142ZS8ATE61
1092472-RN142ZS8ATE61
RF Diodes - RN142ZS8ATE61 1092472-RN142ZS8ATE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092472-RN142ZS8ATE6 1 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 4 Independent Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 30V Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HMD (1.6x0.8) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092472-RN142ZS8ATE61
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 4 Independent
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HMD (1.6x0.8)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V Diode and Rectifier - 284-RN142ZS8ATE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
284-RN142ZS8ATE61
30V Diode and Rectifier 284-RN142ZS8ATE61
RF DIODE PIN 30V 8HMD Product overview: RN142ZS8ATE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142ZS8ATE61 can be used for catalog matching and distributor lookup.

RF DIODE PIN 30V 8HMD Product overview: RN142ZS8ATE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142ZS8ATE61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - RN142ZS8ATE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
RN142ZS8ATE61
Discrete Semiconductor Products - Diodes - RF Diodes RN142ZS8ATE61
RF DIODE PIN 30V 8HMD

RF DIODE PIN 30V 8HMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number RN142ZS8ATE61-ND 1092472-RN142ZS8ATE61 284-RN142ZS8ATE61 RN142ZS8ATE61
Product Name RF Diodes RF Diodes - RN142ZS8ATE61 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 4 Independent
Package HMD8 8-HMD (1.6x0.8) Tape & Reel (TR) 8-HMD (1.6x0.8)
VR 30 volts
Unlock Full Specs
to access all available technical data