ROHM Semiconductor USA, LLC Single Diodes RSX071VAM30TR

Description
Diode Schottky 30V 700mA Surface Mount TUMD2M
Request a Quote Datasheet
Description
Diode Schottky 30V 700mA Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RSX071VAM30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX071VAM30TR-ND
Single Diodes RSX071VAM30TR-ND
Diode Schottky 30V 700mA Surface Mount TUMD2M

Diode Schottky 30V 700mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RSX071VAM30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX071VAM30CT-ND
Single Diodes RSX071VAM30CT-ND
Diode Schottky 30V 700mA Surface Mount TUMD2M

Diode Schottky 30V 700mA Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RSX071VAM30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX071VAM30DKR-ND
Single Diodes RSX071VAM30DKR-ND
Diode Schottky 30V 700mA Surface Mount TUMD2M

Diode Schottky 30V 700mA Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX071VAM30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX071VAM30TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX071VAM30TR
DIODE SCHOTTKY 30V 700MA TUMD2M

DIODE SCHOTTKY 30V 700MA TUMD2M

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX071VAM30TR
Schottky Diodes & Rectifiers RSX071VAM30TR
Schottky Diodes & Rectifiers 30V Vr 0.7A Io SBD SOD-323HE

Schottky Diodes & Rectifiers 30V Vr 0.7A Io SBD SOD-323HE

Buy Now Datasheet
Schottky Rectifier, 0.7A, 30V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm - 23AH3425 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.7A, 30V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
23AH3425
Schottky Rectifier, 0.7A, 30V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm 23AH3425
SCHOTTKY RECTIFIER, 0.7A, 30V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):700mA; Diode Configuration:Single ; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.7A, 30V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):700mA; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RSX071VAM30TR-ND RSX071VAM30TR RSX071VAM30TR 23AH3425
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 0.7A, 30V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F)
Life Cycle Stage Active
VF 0.4200 volts 0.4200 volts
Package SOD-323; SOD-323HE-2 SOD-323; SOD-323HE
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0603 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG100T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers