ROHM Semiconductor USA, LLC Single Diodes RBR2MM60BTFTR

Description
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL
Request a Quote Datasheet
Description
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RBR2MM60BTFTR - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL

Schottky Barrier Diode Low V F , 60V, 2A, SOD-123FL

Supplier's Site Datasheet
Single Diodes - RBR2MM60BTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60BTFTR-ND
Single Diodes RBR2MM60BTFTR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60BTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60BTFCT-ND
Single Diodes RBR2MM60BTFCT-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60BTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60BTFDKR-ND
Single Diodes RBR2MM60BTFDKR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2523146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523146
Schottky Diodes & Rectifiers 2523146
Low VF, 60V, 2A, Schottky Barrier Diode

Low VF, 60V, 2A, Schottky Barrier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2523146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523146P
Schottky Diodes & Rectifiers 2523146P
Low VF, 60V, 2A, Schottky Barrier Diode

Low VF, 60V, 2A, Schottky Barrier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2523144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523144
Schottky Diodes & Rectifiers 2523144
Low VF, 60V, 2A, Schottky Barrier Diode

Low VF, 60V, 2A, Schottky Barrier Diode

Supplier's Site
Schottky 60V 2A Diode and Rectifier - 280-RBR2MM60BTFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RBR2MM60BTFTR
Schottky 60V 2A Diode and Rectifier 280-RBR2MM60BTFTR
DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60BTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60BTFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60BTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60BTFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR2MM60BTFTR - 891285-RBR2MM60BTFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM60BTFTR
891285-RBR2MM60BTFTR
Diodes, Rectifiers - Single - RBR2MM60BTFTR 891285-RBR2MM60BTFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891285-RBR2MM60BTFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM60BTFDKR, RBR2MM60BTFCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891285-RBR2MM60BTFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM60BTFDKR, RBR2MM60BTFCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM60BTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM60BTFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM60BTFTR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM60BTFTR
Schottky Diodes & Rectifiers RBR2MM60BTFTR
Schottky Diodes & Rectifiers 60V VR 2A 0.58V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 60V VR 2A 0.58V VF PMDU; SOD-123FL

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3812 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3812
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3812
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:580mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RBR2MM60BTFTR RBR2MM60BTFTR-ND 2523146 280-RBR2MM60BTFTR 891285-RBR2MM60BTFTR RBR2MM60BTFTR RBR2MM60BTFTR 92Y3812
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RBR2MM60BTFTR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL SOD Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data