DIODE GEN PURP 600V 2A PMDTM Product overview: RR2LAM6STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR2LAM6STR can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount PMDTM
Diode Standard 600V 2A Surface Mount PMDTM
Diode Standard 600V 2A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325698-RR2LAM6STR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RR2LAM6SDKR,RR2LAM6S
Base Product Number: RR2LAM6
RoHS Status: ROHS3 Compliant
Rectifiers 600V Vr 2A Io Rectifying Diode
DIODE GEN PURP 600V 2A PMDTM
DIODE GEN PURP 600V 2A PMDTM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-RR2LAM6STR | RR2LAM6STR-ND | 1503441 | 1325698-RR2LAM6STR | RR2LAM6STR | RR2LAM6STR | RR2LAM6STR |
| Product Name | 600V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | Sod-128 | SOD-128-2 | SOD-128 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard |