Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V Vr 3A Io Schottky Br Diode
DIODE SCHOTTKY 60V 3A PMDTM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RBR3LAM60ADKR-ND | 78AC6403 | RBR3LAM60ATR | RBR3LAM60ATR |
| Product Name | Single Diodes | Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-128 | SOD-128-2 | ||
| RoHS Compliant | RoHS |