ROHM Semiconductor USA, LLC Single Diodes RSX301LA-30GTR

Description
Diode Schottky 30V 3A Surface Mount PMDT
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount PMDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RSX301LA-30GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount PMDT

Diode Schottky 30V 3A Surface Mount PMDT

Buy Now Datasheet
Diodes, Rectifiers - Single - RSX301LA-30GTR - 892444-RSX301LA-30GTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX301LA-30GTR
892444-RSX301LA-30GTR
Diodes, Rectifiers - Single - RSX301LA-30GTR 892444-RSX301LA-30GTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892444-RSX301LA-30GT R Features: Diode Schottky 30 V 3A Surface Mount PMDT Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-128 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PMDT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892444-RSX301LA-30GTR
Features: Diode Schottky 30 V 3A Surface Mount PMDT
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-128
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PMDT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-RSX301LA-30GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RSX301LA-30GTR
Schottky 30V 3A Diode and Rectifier 280-RSX301LA-30GTR
DIODE SCHOTTKY 30V 3A PMDT Product overview: RSX301LA-30GTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX301LA-30GTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDT Product overview: RSX301LA-30GTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX301LA-30GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX301LA-30GTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX301LA-30GTR
Discrete Semiconductor Products - Diodes - Rectifiers RSX301LA-30GTR
DIODE SCHOTTKY 30V 3A PMDT

DIODE SCHOTTKY 30V 3A PMDT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 846-RSX301LA-30GTR-ND 892444-RSX301LA-30GTR 280-RSX301LA-30GTR RSX301LA-30GTR
Product Name Single Diodes Diodes, Rectifiers - Single - RSX301LA-30GTR Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data