Diode Standard 400V 700mA Surface Mount TUMD2SM
Diode Standard 400V 700mA Surface Mount TUMD2SM
Diode Standard 400V 700mA Surface Mount TUMD2SM
RECTIFIER, AEC-Q101, 0.7A, 400V, SOD-323; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):700mA; Diode Configuration:Single
Rectifiers Rectifier 0.7A Io SOD-323HE 400VVrm
DIODE GP 400V 700MA TUMD2SM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RRE07VTM4SFHCT-ND | 92Y3946 | RRE07VTM4SFHTR | RRE07VTM4SFHTR |
| Product Name | Single Diodes | Rectifier, Aec-Q101, 0.7A, 400V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |