Diode Array 1 Pair Common Cathode Schottky 30V 5A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 30V 5A TO220FN Product overview: RSX1001T3 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RSX1001T3 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046404-RSX1001T3
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 5A TO220FN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 846-RSX1001T3-ND | 286-RSX1001T3 | 046404-RSX1001T3 | RSX1001T3 |
| Product Name | Diode Arrays | 30V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - RSX1001T3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220FN | TO-220 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |