Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 800 V
Current - Max: 20 mA
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Resistance @ If, F: 900mOhm @ 2mA, 100MHz
Operating Temperature: -40°C ~ 85°C
RF Diode PIN - Single 50V 50mA UMD2
RF DIODE PIN 50V UMD2 Product overview: RN731VFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN731VFHTE-17 can be used for catalog matching and distributor lookup.
PIN DIODE, AEC-Q101, 50V, SOD-323-2; Diode Configuration:Single
RF DIODE PIN 50V UMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | PIN Diodes | RF Diodes |
| Product Number | RN731VFHTE-17TR-ND | 284-RN731VFHTE-17 | 92Y3942 | RN731VFHTE-17 | |
| Product Name | Connectors,Interconnects | RF Diodes | 50V Diode and Rectifier | Pin Diode, Aec-Q101, 50V, Sod-323-2; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN - Single | PIN | |||
| CT | 250 pF | 0.4000 pF | |||
| Tj | -40 to 85 C (-40 to 185 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323 | UMD2 |