Manufacturer: Rohm Semiconductor
Win Source Part Number: 042326-RLR4004 TE-21
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 800mA
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Family Name: RLR4004
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SM4936; FSM104; SM4004; SDR1GSM;
Introduction Date: October 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Si 400V 0.8A 2-Pin LLDL T/R / DIODE GEN PURP 400V 800MA LLDS Product overview: RLR4004 TE-21 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLR4004 TE-21 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 042326-RLR4004 TE-21 | 280-RLR4004 TE-21 |
| Product Name | Diodes, Rectifiers - Single - RLR4004 TE-21 | 400V 0.8A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1 volts | |
| VR | 400 volts |